A30QS6000-128IL详情
Mersen A30QS6000-128IL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
016140
厂商
Molex
Product Status
活跃
Package Type
Hockey Puck Bolt-In
Manufacturer Part Number
A30QS6000-128IL
Approvals
UL
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
快速响应
系列
*
额定电流
6,000 A
A30QS6000-128IL拓展信息








哦! 它是空的。