A50P1500-4详情
Mersen A50P1500-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
036756
厂商
Molex
Product Status
活跃
Characteristic
快速响应
RoHS
有
Manufacturer
Mersen, formerly Ferraz Shawmut
Approvals
UL
Manufacturer Part Number
A50P1500-4
Package Type
Center Bolted
系列
*
额定电流
1,500 A
A50P1500-4拓展信息








哦! 它是空的。