A50P20-1详情
Mersen A50P20-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL
Characteristic
快速响应
Interrupt Rating
100 kA @ 500 VAC, 79 kA @ 450 VDC
Manufacturer
Mersen, formerly Ferraz Shawmu
Manufacturer Part Number
A50P20-1
RoHS
有
额定电流
20 A
0个相似型号
A50P20-1拓展信息








哦! 它是空的。