A50P700-4TI详情
Mersen A50P700-4TI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Non-Compliant
Package Type
Center Bolted
Manufacturer Part Number
A50P700-4TI
Approvals
UL
Manufacturer
Mersen, formerly Ferraz Shawmut
Characteristic
快速响应
性别
Male
方向
Straight
额定电流
700 A
接头数量
2
0个相似型号
A50P700-4TI拓展信息








哦! 它是空的。