A6D150/400R详情
Mersen A6D150/400R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Package Type
Center Bladed
Manufacturer Part Number
A6D150/400R
Interrupt Rating
200KA @ 600V
Approvals
UL;CSA
Manufacturer
Mersen, formerly Ferraz Shawmu
Characteristic
Time Delay
Class
RK1
额定电流
150 Amps
0个相似型号
A6D150/400R拓展信息








哦! 它是空的。