A6D200/400R详情
Mersen A6D200/400R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
MS27505E25Z
厂商
Corsair
Product Status
活跃
Class
RK1
Characteristic
Time Delay
RoHS
有
Manufacturer
Mersen, formerly Ferraz Shawmu
Approvals
UL;CSA
Interrupt Rating
200KA @ 600V
Manufacturer Part Number
A6D200/400R
Package Type
Center Bladed
系列
*
额定电流
200 Amps
A6D200/400R拓展信息








哦! 它是空的。