A6Y600-4详情
Mersen A6Y600-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
5
Body Orientation
Straight
Product Depth (mm)
Not Required(mm)
Shell Size / Insert Arrangement
32-1
Operating Temp Range
-55C to 125C
Termination Method
Solder
Product Diameter (mm)
60.1(mm)
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(2/3)Signal
Manufacturer Part Number
A6Y600-4
Manufacturer
Mersen, formerly Ferraz Shawmu
类型
Circular
性别
PL
接头数量
5(POS)
触点性别
SKT
端口的数量
1(Port)
家人
AC
应力消除
无
产品长度(mm)
65(mm)
产品高度(mm)
Not Required(mm)
A6Y600-4拓展信息








哦! 它是空的。