AF-2详情
Mersen AF-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
厂商
TST
Product Status
活跃
Manufacturer Part Number
AF-2
Interrupt Rating
1,000KZ @32 VAC
Approvals
UL;CSA
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
有
Characteristic
快速响应
系列
-
额定电流
2
AF-2拓展信息








哦! 它是空的。