AJT300/600详情
Mersen AJT300/600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
Time Delay
Manufacturer Part Number
AJT300/600
Interrupt Rating
200 kA @ 600 V
Approvals
CSA, DC, IEC, UL
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
有
额定电流
300 A
0个相似型号
AJT300/600拓展信息








哦! 它是空的。