ATDR25详情
Mersen ATDR25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
ATDR25
Interrupt Rating
200 kA @ 600 V
Approvals
CE, CSA, UL
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
无
Characteristic
Time Delay
额定电流
25 A
0个相似型号
ATDR25拓展信息








哦! 它是空的。