ATQ0.1875详情
Mersen ATQ0.1875重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE, CSA, UL
Characteristic
Time Delay
Interrupt Rating
10 kA @ 500 V
Manufacturer
Mersen, formerly Ferraz Shawmu
Manufacturer Part Number
ATQ3/16
Package Type
Cartridge
RoHS
有
额定电流
0.1875 A
长度(毫米)
38.1 mm
0个相似型号
ATQ0.1875拓展信息








哦! 它是空的。