ATQR1.500详情
Mersen ATQR1.500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
KYOCERA AVX
Product Status
Obsolete
Package Type
Cartridge
Manufacturer Part Number
ATQR1-1/2
Interrupt Rating
200 kA @ 600 V
Approvals
CE, CSA, UL
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
有
Characteristic
Time Delay
系列
*
额定电流
1.5 A
ATQR1.500拓展信息








哦! 它是空的。