B216109
B216109

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen B216109

  • 收藏
  • 对比

型号

B216109

品牌

Mersen

utmel 编号

1588-B216109

商品类别

保险丝

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

"""The D fuse-system is the first generation of screw fuse-systems in the German DIN standard. It is still used in many installations. This D system comprises the sizes DII, DIII, DIV, DV.Those D ultra-fast acting “gR” ranges are dedicated to semi-conductor protection, in applications where fuse-links are accessible to non-trained persons and can also be changed by them.They are used for the protection of components such as diodes, thyristors or AC/DC motor drives. The “R” stands for the English word Rectifier. D fuse-links are available at the rated current range from 2A up to 200A."""

起订量

1最小包装量--

添加到询价列表
B216109
B216109 Mersen """The D fuse-system is the first generation of screw fuse-systems in the German DIN standard. It is still used in many installations. This D system comprises the sizes DII, DIII, DIV, DV.Those D ultra-fast acting “gR” ranges are dedicated to semi-conductor protection, in applications where fuse-links are accessible to non-trained persons and can also be changed by them.They are used for the protection of components such as diodes, thyristors or AC/DC motor drives. The “R” stands for the English word Rectifier. D fuse-links are available at the rated current range from 2A up to 200A."""

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

B216109详情

Mersen B216109重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • 本体材质

    Ceramic

  • Manufacturer Part Number

    B216109

  • Manufacturer

    Mersen, formerly Ferraz Shawmut

  • Voltage, Rating

    500V ac

  • 额定电流

    25A

  • 螺纹尺寸

    E27

0个相似型号

B216109拓展信息

ATMR7
ATMR7

Mersen

ATQR30
ATQR30

Mersen

ATM3
ATM3

Mersen

ATQR4
ATQR4

Mersen

TR2R
TR2R

Mersen

TR90R
TR90R

Mersen

ATDR1/2
ATDR1/2

Mersen

CNL275
CNL275

Mersen

A6D80R
A6D80R

Mersen

A60X600-4
A60X600-4

Mersen

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z