B219122详情
Mersen B219122重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
086400
厂商
Molex
Product Status
活跃
Package Type
Plug-In
Manufacturer Part Number
B219122
Interrupt Rating
120kA AC
Approvals
VDE;IEC
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
有
Characteristic
通用型
Class
gG
系列
*
额定电流
100 Amps
B219122拓展信息








哦! 它是空的。