B222480详情
Mersen B222480重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Plug-In
Manufacturer Part Number
B222480
Interrupt Rating
80kA AC
Approvals
VDE;IEC
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
电机保护
Class
aM
额定电流
200 Amps
0个相似型号
B222480拓展信息








哦! 它是空的。