C222849详情
Mersen C222849重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Plug-In
Manufacturer Part Number
C222849
Interrupt Rating
120kA AC
Approvals
VDE;IEC
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
通用型
Class
gG
额定电流
50 Amps
0个相似型号
C222849拓展信息








哦! 它是空的。