Mersen C226299
- 收藏
- 对比
C226299
1588-C226299
保险丝
--
大陆
立即发货

The fuse complies with standard EN 60269-2 section II and standard BS 88 part 2. These fuses are designed for : “General purpose use” motor protection (gM type). This fuse range insures an excellent current limitation for all overloads on a large range of applications. Their size cannot allow exchange by other fuses of higher rating in their range. They are screwed into fuseholders or bolted directly onto busbars, or in fuse interruptors disconnectors.
1最小包装量--
C226299详情
Mersen C226299重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
200
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Bulk
子类别
Tools
产品类别
手动工具
产品类别
其他工具
C226299拓展信息







哦! 它是空的。