D215674详情
Mersen D215674重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Plug-In
Manufacturer Part Number
D215674
Interrupt Rating
80kA AC
Approvals
VDE;IEC
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
通用型
Class
gG
额定电流
63 Amps
0个相似型号
D215674拓展信息








哦! 它是空的。