D330260
D330260

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen D330260

  • 收藏
  • 对比

型号

D330260

品牌

Mersen

utmel 编号

1588-D330260

商品类别

保险丝

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

"""The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for small power conversion equipment. These ultra-fast acting aR fuses have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors and IGBT devices. They are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic.Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch."""

起订量

1最小包装量--

添加到询价列表
D330260
D330260 Mersen """The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for small power conversion equipment. These ultra-fast acting aR fuses have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors and IGBT devices. They are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic.Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch."""

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

D330260详情

Mersen D330260重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Package

    Bulk

  • 厂商

    Panduit Corp

  • Product Status

    Obsolete

  • Manufacturer Part Number

    D330260

  • Manufacturer

    Mersen, formerly Ferraz Shawmut

  • 系列

    *

0个相似型号

D330260拓展信息

ATMR7
ATMR7

Mersen

ATQR30
ATQR30

Mersen

ATM3
ATM3

Mersen

ATQR4
ATQR4

Mersen

TR2R
TR2R

Mersen

TR90R
TR90R

Mersen

ATDR1/2
ATDR1/2

Mersen

CNL275
CNL275

Mersen

A6D80R
A6D80R

Mersen

A60X600-4
A60X600-4

Mersen

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z