DCT12-H详情
Mersen DCT12-H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Double Hole Mount
Manufacturer Part Number
DCT12-H
Interrupt Rating
100KA @ 750VAC
Approvals
UL
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
快速响应
额定电流
12
0个相似型号
DCT12-H拓展信息








哦! 它是空的。