DVGG50V160详情
Mersen DVGG50V160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Class
gL, gG
Characteristic
Power
RoHS
无
Manufacturer
Mersen, formerly Ferraz Shawmu
Package Code
DV
Manufacturer Part Number
DVGG50V160
Package Type
Bottle
Body Length (mm)
63 mm
额定电流
160 A
长度(毫米)
63 MilliMeters
0个相似型号
DVGG50V160拓展信息








哦! 它是空的。