DVGG50V200详情
Mersen DVGG50V200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Body Length (mm)
63 mm
Package Type
Bottle
Manufacturer Part Number
DVGG50V200
Package Code
DV
Manufacturer
Mersen, formerly Ferraz Shawmu
Characteristic
Power
Class
gL, gG
额定电流
200 A
长度(毫米)
63 MilliMeters
0个相似型号
DVGG50V200拓展信息








哦! 它是空的。