E215675详情
Mersen E215675重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Class
gG
Characteristic
通用型
RoHS
有
Manufacturer
Mersen, formerly Ferraz Shawmut
Approvals
VDE;IEC
Interrupt Rating
120kA AC
Manufacturer Part Number
E215675
Package Type
Plug-In
额定电流
355 Amps
0个相似型号
E215675拓展信息








哦! 它是空的。