E216204详情
Mersen E216204重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
VDE;IEC
Characteristic
通用型
Class
gG
Interrupt Rating
120kA AC
Manufacturer
Mersen, formerly Ferraz Shawmut
Manufacturer Part Number
E216204
Package Type
Plug-In
RoHS
有
额定电流
200 Amps
0个相似型号
E216204拓展信息








哦! 它是空的。