EAFBX2003BP0详情
Mersen EAFBX2003BP0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EAFBX2003BP0
Approvals
UL
Manufacturer
Mersen, formerly Ferraz Shawmu
NEMA Rating
NEMA 1
RoHS
有
Mounting
Flange, Threaded
额定电流
200 A
保险丝类
J
0个相似型号
EAFBX2003BP0拓展信息








哦! 它是空的。