Mersen F320487
- 收藏
- 对比
F320487
1588-F320487
保险丝
--
大陆
立即发货

"""The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for todays power conversion equipment. These NH style fuse-links are defined as per DIN 43620/00 for a worldwide acceptance into NH modular system fuse-holders, fuse switch disconnectors for direct installation.The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTOs and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic.Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch."""
1最小包装量--
F320487详情
Mersen F320487重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
MS27467T19F
厂商
Corsair
Product Status
活跃
Manufacturer Part Number
F320487
Manufacturer
Mersen, formerly Ferraz Shawmut
系列
*
F320487拓展信息







哦! 它是空的。