FES100详情
Mersen FES100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
快速响应
RoHS
有
Manufacturer
Mersen, formerly Ferraz Shawmut
Approvals
CSA
Interrupt Rating
200 kA @ 600 V
Manufacturer Part Number
FES100
Package Type
Offset Bolted
额定电流
100 A
0个相似型号
FES100拓展信息








哦! 它是空的。