FESC450详情
Mersen FESC450重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Offset Bolted
Manufacturer Part Number
FESC450
Interrupt Rating
200 kA @ 600 V
Approvals
CSA
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
快速响应
额定电流
450 A
0个相似型号
FESC450拓展信息








哦! 它是空的。