FESC600详情
Mersen FESC600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
CIR02
厂商
ITT Cannon, LLC
Product Status
活跃
Package Type
Offset Bolted
Manufacturer Part Number
FESC600
Interrupt Rating
200 kA @ 600 V
Approvals
CSA
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
快速响应
系列
*
额定电流
600 A
FESC600拓展信息








哦! 它是空的。