Mersen G330263
- 收藏
- 对比
G330263
1588-G330263
保险丝
--
大陆
立即发货

"""The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for small power conversion equipment. These ultra-fast acting aR fuses have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors and IGBT devices. They are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic.Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch."""
1最小包装量--
G330263详情
Mersen G330263重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Manufacturer Part Number
G330263
Manufacturer
梅尔森电力
Part Life Cycle Code
活跃
Ihs Manufacturer
MERSEN S A
Risk Rank
5.76
Manufacturer Series
URB
Reach合规守则
compliant
电路保护类型
ELECTRIC FUSE
G330263拓展信息







哦! 它是空的。