Mersen G331137
- 收藏
- 对比
G331137
1588-G331137
保险丝座
--
大陆
立即发货

"""The innovative and comprehensive UltraSafe™ range of Mersen fuse-holders.Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in UL IEC version.Multi-pole units can also be field assembled by ordering pin-ties assembly kit. In this size, the range also offers the possibility to use microswitches (supplied with the holders or ordered separately) to allow remote indication. UltraSafe™ range is made of tough and durable thermoplastic or thermoset material."""
1最小包装量--







哦! 它是空的。