GMS7100详情
Mersen GMS7100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 100
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 90
Outer diameter approx.
7.3
Screen over stranding element
None
Core identification
None
Nominal cross section conductor
6
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1000
Material outer sheath
Polyolefin
Conductor category
Class 6 = very flexible
GMS7100拓展信息








哦! 它是空的。