GSR-V7详情
Mersen GSR-V7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE, CSA, UL
Body Length (mm)
83.3 mm
Characteristic
快速响应
Interrupt Rating
50 A @ 125 V
Manufacturer
Mersen, formerly Ferraz Shawmut
Manufacturer Part Number
GSR-V7
Package Type
Axial Leaded
RoHS
有
额定电流
7 A
长度(毫米)
7.112 mm
0个相似型号
GSR-V7拓展信息








哦! 它是空的。