H075884详情
Mersen H075884重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Center Bolted
Manufacturer Part Number
H075884
Interrupt Rating
200 kA @ 690 VAC
Approvals
UL
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
有
Characteristic
快速响应
Class
gR
额定电流
20 A
0个相似型号
H075884拓展信息








哦! 它是空的。