H227868详情
Mersen H227868重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Plug-In
Manufacturer Part Number
H227868
Approvals
VDE;IEC
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
电机保护
Class
aM
Voltage, Rating
690V
额定电流
125 Amps
保险丝尺寸
NH00
0个相似型号
H227868拓展信息








哦! 它是空的。