HP15FHM32A
HP15FHM32A

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen HP15FHM32A

  • 收藏
  • 对比

型号

HP15FHM32A

品牌

Mersen

utmel 编号

1588-HP15FHM32A

商品类别

配件

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

"""Mersen’s 1500 VDC HelioProtection fuse holders for 10/14x85mm gPVfuses introduce the next level of safety for Utility scale photovoltaicapplications. The HP15FHM32 fuse holders are finger safe (IP20ingress protection rated), featuring a rotating fuse carrier, similar tothe Mersen UltraSafe® fuse holders.The HP15FHM32 series input and output terminals accept standardPV rated wiring and comb bus bars, providing added versatility forend-use installations. The body features high performance UL 94 V-0rated polymer material, providing superior flammability rating, withexceptional durability and dielectric withstand properties."""

起订量

1最小包装量--

添加到询价列表
HP15FHM32A
HP15FHM32A Mersen """Mersen’s 1500 VDC HelioProtection fuse holders for 10/14x85mm gPVfuses introduce the next level of safety for Utility scale photovoltaicapplications. The HP15FHM32 fuse holders are finger safe (IP20ingress protection rated), featuring a rotating fuse carrier, similar tothe Mersen UltraSafe® fuse holders.The HP15FHM32 series input and output terminals accept standardPV rated wiring and comb bus bars, providing added versatility forend-use installations. The body features high performance UL 94 V-0rated polymer material, providing superior flammability rating, withexceptional durability and dielectric withstand properties."""

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

HP15FHM32A详情

Mersen HP15FHM32A重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Manufacturer Part Number

    HP15FHM32A

  • Manufacturer

    Mersen, formerly Ferraz Shawmu

0个相似型号

HP15FHM32A拓展信息

US3J2
US3J2

Mersen

60608J
60608J

Mersen

P243E
P243E

Mersen

H215655
H215655

Mersen

6631
6631

Mersen

6661R
6661R

Mersen

GPM-B90
GPM-B90

Mersen

20607R
20607R

Mersen

60655R
60655R

Mersen

USM3IN
USM3IN

Mersen

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z