Mersen J302228
- 收藏
- 对比
J302228
1588-J302228
保险丝
--
大陆
立即发货

"""The 1250V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for todays power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles.They have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors and IGBT devices. They are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic.All fuse-links can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch."""
1最小包装量--
J302228详情
Mersen J302228重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
033471
厂商
Molex
Product Status
活跃
Manufacturer Part Number
J302228
Manufacturer
Mersen, formerly Ferraz Shawmu
系列
*
J302228拓展信息







哦! 它是空的。