K216692详情
Mersen K216692重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
VDE;IEC
Characteristic
电机保护
Class
aM
Interrupt Rating
120kA AC
Manufacturer
Mersen, formerly Ferraz Shawmut
Manufacturer Part Number
K216692
Package Type
Plug-In
RoHS
有
额定电流
630 Amps
0个相似型号
K216692拓展信息








哦! 它是空的。