K232493详情
Mersen K232493重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
Class
aM
Characteristic
电机保护
RoHS
有
Manufacturer
Mersen, formerly Ferraz Shawmut
Approvals
VDE;IEC
Manufacturer Part Number
K232493
Package Type
Plug-In
系列
*
湿度敏感性等级(MSL)
1 (Unlimited)
额定电流
2 Amps
K232493拓展信息








哦! 它是空的。