Mersen K331163
- 收藏
- 对比
K331163
1588-K331163
配件
--
大陆
立即发货

"""The innovative and comprehensive UltraSafe™ range of Mersen fuse-holders.Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in UL IEC version.Multi-pole units can also be field assembled by ordering pin-ties assembly kit. In this size, the range also offers the possibility to use microswitches (supplied with the holders or ordered separately) to allow remote indication. UltraSafe™ range is made of tough and durable thermoplastic or thermoset material."""
1最小包装量--
K331163详情
Mersen K331163重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push Lock-Twist Release
Manufacturer Part Number
G1MPMT3-21R11L8
Approvals
CE, CSA, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NO, 1NC
知识产权评级
IP66
K331163拓展信息







哦! 它是空的。