L075910
L075910

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen L075910

  • 收藏
  • 对比

型号

L075910

品牌

Mersen

utmel 编号

1588-L075910

商品类别

保险丝

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

"""Extremely high breaking capacity fuses:Protection of power semiconductors as per IEC standard 60269-1 and -4690V voltage rating as per IEC 33gR class (current ratings 12 to 90A) as per VDE 636-23- Clearing all overloads- Improved safety and protection- Enabling selective coordination with all fuses within distribution circuit aR class (current ratings 100A) according to VDE 636-23 and IEC 60269-4Connection as per:- German standard DIN 43653/00C- British standard BS88-4These fuses are UL Recognized"""

起订量

1最小包装量--

添加到询价列表
L075910
L075910 Mersen """Extremely high breaking capacity fuses:Protection of power semiconductors as per IEC standard 60269-1 and -4690V voltage rating as per IEC 33gR class (current ratings 12 to 90A) as per VDE 636-23- Clearing all overloads- Improved safety and protection- Enabling selective coordination with all fuses within distribution circuit aR class (current ratings 100A) according to VDE 636-23 and IEC 60269-4Connection as per:- German standard DIN 43653/00C- British standard BS88-4These fuses are UL Recognized"""

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

L075910详情

Mersen L075910重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

L075910拓展信息

ATMR7
ATMR7

Mersen

ATQR30
ATQR30

Mersen

ATM3
ATM3

Mersen

ATQR4
ATQR4

Mersen

TR2R
TR2R

Mersen

TR90R
TR90R

Mersen

ATDR1/2
ATDR1/2

Mersen

CNL275
CNL275

Mersen

A6D80R
A6D80R

Mersen

A60X600-4
A60X600-4

Mersen

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z