Mersen L078164
- 收藏
- 对比
L078164
1588-L078164
保险丝
--
大陆
立即发货

"""Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades.Mersen HV fuse link for motor protection is specially designed to protect HV motors against the effect of short circuit current and support repeated peak currents due motor starting.Mersen uses the best materials : fuse elements are in pure silver, caps are in silver-plated brass and body is in melamine fiber glass.As defined in the IEC 60644 the coefficient K is 0.51."""
1最小包装量--
L078164详情
Mersen L078164重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
DTS24F21
厂商
TE Connectivity Deutsch 连接器
Product Status
活跃
Manufacturer Part Number
L078164
Manufacturer
Mersen, formerly Ferraz Shawmut
系列
*
L078164拓展信息







哦! 它是空的。