L084052详情
Mersen L084052重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Thermoplastic
Contact Materials
Copper
Voltage Rating (DC)
200 V
RoHS
Non-Compliant
Manufacturer Part Number
L084052
Manufacturer
Mersen, formerly Ferraz Shawmut
终端
Press-Fit
连接器类型
Header, Pin, Plug
引线长度
4.19 mm
L084052拓展信息
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen








哦! 它是空的。