L212024
L212024

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen L212024

  • 收藏
  • 对比

型号

L212024

品牌

Mersen

utmel 编号

1588-L212024

商品类别

保险丝

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

"""The D0 fuse-system is the most modern of the screw systems in the German DIN standard. This system comprises the sizes D01, D02 and D03. Those D0 ultra-fast acting “gR” ranges are dedicated to semi-conductor protection, in applications where fuse-links are accessible to non-trained persons and can also be changed by them.They are used for the protection of components such as diodes, thyristors or AC/DC motor drives. The “R” stands for the English word Rectifier. D0 fuse-links are available at the rated current range from 2A up to 100A."""

起订量

1最小包装量--

添加到询价列表
L212024
L212024 Mersen """The D0 fuse-system is the most modern of the screw systems in the German DIN standard. This system comprises the sizes D01, D02 and D03. Those D0 ultra-fast acting “gR” ranges are dedicated to semi-conductor protection, in applications where fuse-links are accessible to non-trained persons and can also be changed by them.They are used for the protection of components such as diodes, thyristors or AC/DC motor drives. The “R” stands for the English word Rectifier. D0 fuse-links are available at the rated current range from 2A up to 100A."""

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

L212024详情

Mersen L212024重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • RoHS

    Non-Compliant

  • Manufacturer Part Number

    L212024

  • Manufacturer

    Mersen, formerly Ferraz Shawmut

  • 颜色

    Red

0个相似型号

L212024拓展信息

ATMR7
ATMR7

Mersen

ATQR30
ATQR30

Mersen

ATM3
ATM3

Mersen

ATQR4
ATQR4

Mersen

TR2R
TR2R

Mersen

TR90R
TR90R

Mersen

ATDR1/2
ATDR1/2

Mersen

CNL275
CNL275

Mersen

A6D80R
A6D80R

Mersen

A60X30-1
A60X30-1

Mersen

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z