L212622详情
Mersen L212622重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Type
Plug-In
Manufacturer Part Number
L212622
Interrupt Rating
80kA AC
Approvals
VDE;IEC
Manufacturer
Mersen, formerly Ferraz Shawmut
Characteristic
通用型
Class
gG
额定电流
160 Amps
0个相似型号
L212622拓展信息








哦! 它是空的。