L223754详情
Mersen L223754重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
Manufacturer Part Number
L223754
Approvals
VDE;IEC
Manufacturer
Mersen, formerly Ferraz Shawmut
Characteristic
通用型
Class
gG
系列
*
湿度敏感性等级(MSL)
1 (Unlimited)
0个相似型号
L223754拓展信息








哦! 它是空的。