L228469详情
Mersen L228469重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
Contains lead / RoHS non-compliant
Other Names
3SAE5111K1
Package Type
Plug-In
Manufacturer Part Number
L228469
Approvals
VDE;IEC
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
通用型
Class
gG
系列
*
额定电流
40 Amps
L228469拓展信息








哦! 它是空的。