M076647详情
Mersen M076647重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
AFD57
厂商
TE Connectivity Deutsch 连接器
Product Status
活跃
Package Type
Center Bolted
Manufacturer Part Number
M076647
Approvals
UL
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
快速响应
Class
aR
系列
MIL-DTL-26482 G Series II, AFD
额定电流
7 A
M076647拓展信息








哦! 它是空的。