Mersen M163DM
- 收藏
- 对比
M163DM
1588-M163DM
无类别的
--
大陆
立即发货

The M-series Load Break Switch is the most compact industrial-grade switch on the market. Capable of making or breaking loads up to 600V (UL), it is suitable as a motor disconnect. Extremely compact and robust, these switches have a variety of mounting options including DIN-rail, base, or door-mounting. A wide assortment of handles, shafts and accessories is available to accommodate any installation requirement.
1最小包装量--
M163DM详情
Mersen M163DM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M163DM
Approvals
CE, UL
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
无
Mounting
Door
系列
*
额定电流
16 A
M163DM拓展信息







哦! 它是空的。