Mersen M200U12
- 收藏
- 对比
M200U12
1588-M200U12
无类别的
--
大陆
立即发货

Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are tested and approved for use in demanding applications, such as Service Entrance.
1最小包装量--
M200U12详情
Mersen M200U12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Termination Method
Faston
Mounting
法兰安装
Manufacturer Part Number
M200U12
Manufacturer
Mersen, formerly Ferraz Shawmu
操作温度
-10 to 40 °C
性别
Plug
产品长度
51.76 mm
M200U12拓展信息







哦! 它是空的。